EN
  • EN
  • DE

SPC560P54L5CEAAR

Part No SPC560P54L5CEAAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Manufacturer Homepage www.st.com
Win Source Part Number 716372-SPC560P54L5CEAAR
Popularity Medium
Supply and Demand Status Balance
Family Name SPC560P54L5
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPC560P54L5CEAAR CAD Model

Description

The SPC560P54L5CEAAR is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This powerful MCU is part of the SPC560P product line, which is renowned for its exceptional capabilities in handling complex computational tasks and real-time processing.

Key Features:

  • Core: The device is built around a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing robust computational power for demanding applications.
  • Memory: It comes equipped with a generous 768 KB of flash memory and 80 KB of RAM, ensuring ample space for program code and data storage.
  • Advanced Timer: The microcontroller includes a rich set of timers, including a modular timer system for complex timing operations.
  • Communication Interfaces: Multiple communication interfaces are available, such as CAN, LINFlex, DSPI, and SCI, allowing for versatile connectivity options.
  • Analog Inputs: It features 12-bit analog-to-digital converters (ADCs) with multiple channels, providing accurate and efficient data acquisition from analog sensors.
  • Package: The SPC560P54L5CEAAR is available in a LQFP144 package, which is suitable for space-constrained applications.
  • Temperature Range: The device operates over a wide temperature range, making it ideal for harsh environmental conditions.
  • Automotive-Qualified: This MCU is designed to meet the stringent requirements of the automotive industry, compliant with AEC-Q100 standards for automotive reliability.

Applications:

The SPC560P54L5CEAAR microcontroller is an excellent choice for a variety of applications, including engine control units (ECUs), body control modules (BCMs), automotive gateways, and sensor modules. Its robust architecture and rich feature set also make it suitable for industrial control systems, robotics, and other areas where high-speed processing and reliable operation are critical.

Conclusion:

STMicroelectronics' SPC560P54L5CEAAR is a versatile and powerful microcontroller that offers an optimal balance of performance, memory, and features. Its strong support for real-time processing and multiple communication protocols, combined with its automotive qualification, makes it a top choice for engineers and designers working on the next generation of automotive and industrial systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8835 $65.3010
13+ $8.9302 $116.0926
21+ $8.6510 $181.6710
28+ $8.3719 $234.4132
36+ $8.0929 $291.3444
48+ $7.2557 $348.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess