EN
  • EN
  • DE

MPC853TZT66A

Part No MPC853TZT66A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MPC8xx Microprocessor IC series 1 Core, 32-Bit 66MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor MPC8xx
Speed 66MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927924-MPC853TZT66A
Ultra Librarian 3D Model Ultra Librarian MPC853TZT66A CAD Model

Description

NXP MPC853TZT66A Microprocessor

The NXP MPC853TZT66A is a high-performance, 32-bit PowerQUICC II™ microprocessor that is designed to meet the needs of a wide range of communication and networking applications. This processor is built using NXP's advanced semiconductor technology, ensuring reliable operation and long-term durability for industrial and commercial use.

The MPC853TZT66A operates at a core frequency of 66 MHz, providing a balanced trade-off between processing power and power consumption. It is based on the PowerPC 8xx core, which incorporates a high-performance integer unit and a floating-point unit, making it capable of handling complex computational tasks with efficiency.

Key Features:

  • Integrated Communications Processor: This microprocessor features an on-chip communications processor module (CPM) that supports a variety of serial communications interfaces, including UART, SPI, I²C, and more. This allows for flexible connectivity options and simplifies the design of communication-centric systems.
  • Memory Management: The MPC853TZT66A comes equipped with a memory management unit (MMU) that supports both virtual and physical addressing, enhancing the processor's ability to handle large data sets and complex software applications.
  • System Integration: With integrated peripherals such as timers, DMA channels, and interrupt controllers, this microprocessor simplifies system design and reduces the need for additional components, leading to cost savings and a more compact system footprint.
  • High-Speed Bus Interface: The processor includes a 60x bus interface, enabling high-speed data transfers and connectivity to other components in the system, ensuring quick and efficient data processing.

Developers and engineers can take advantage of the MPC853TZT66A's versatile set of features to build robust and high-performance systems for telecommunications, networking, and industrial control. The microprocessor's support for multiple communication protocols and its ability to handle data-intensive tasks make it an excellent choice for applications requiring reliable and high-speed data processing.

With its combination of processing power, integrated features, and connectivity options, the NXP MPC853TZT66A is a smart choice for system designers looking to create advanced, feature-rich applications.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess