EN
  • EN
  • DE

MCP6549T-E/ST

Part No MCP6549T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V QUAD O-D 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MCP6549
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6549T-E/STDKR, MCP6549T-E/ST-ND, MCP6549T-E/STTR, MCP6549T-E/STCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884287-MCP6549T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6549T-E/ST CAD Model

Description

Microchip Technology's MCP6549T-E/ST Operational Amplifier

Introducing the MCP6549T-E/ST, a high-performance operational amplifier from Microchip Technology, designed to cater to a broad range of applications. This op-amp is a testament to Microchip's commitment to providing innovative and reliable semiconductor solutions. The MCP6549T-E/ST is particularly suitable for applications that require low power consumption without compromising on accuracy and efficiency.

Key Features

  • Quad Configuration: The MCP6549T-E/ST provides four op-amps in a single package, offering design flexibility and space-saving advantages for complex circuits.
  • Low Quiescent Current: With a typical quiescent current of just 1 µA, this op-amp is an excellent choice for battery-powered and portable applications, where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.6V to 5.5V, making it versatile for both single-supply and dual-supply operations.
  • Rail-to-Rail Input/Output: The device features Rail-to-Rail input and output swing, which allows for better signal dynamic range and is ideal for low-voltage operations.
  • Extended Temperature Range: The MCP6549T-E/ST is designed to perform reliably in extreme conditions, with an operational temperature range from -40°C to +125°C.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 60 kHz, which is suitable for low-frequency applications such as sensor interfacing and signal conditioning.

Applications

The MCP6549T-E/ST is adept at handling a variety of applications, including:

  • Portable Instrumentation
  • Consumer Electronics
  • Medical Devices
  • Power Supply Control
  • Analog Filters
  • Data Acquisition Systems

With its compact TSSOP-14 package, the MCP6549T-E/ST operational amplifier is an excellent choice for space-constrained applications. Its robust design ensures stable operation over a wide range of voltages and temperatures, making it a reliable component for your precision analog circuitry. Whether you're designing for industrial, automotive, or consumer markets, the MCP6549T-E/ST from Microchip Technology is ready to elevate your project with its superior performance and efficiency.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess