Linear Technology's LT1129IST50 Low Dropout Voltage Regulator
The LT1129IST50 is a high-performance low dropout voltage regulator (LDO) from Linear Technology, designed to provide a stable and reliable power supply in a wide range of electronic applications. This LDO is capable of delivering up to 700mA of output current with a very low dropout voltage, making it an excellent choice for systems that require efficient power regulation with minimal power loss.
Key Features:
- Low Dropout Voltage: The LT1129IST50 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, reducing power dissipation and improving overall system efficiency.
- High Output Current: With the ability to deliver up to 700mA of continuous output current, this LDO can easily power a wide range of components, from microprocessors to peripheral devices.
- Adjustable Output: The output voltage is adjustable from 3.8V to 30V, providing flexibility for different voltage requirements, with the use of external resistors.
- Stable with Low ESR Capacitors: The LT1129IST50 is stable with output capacitors as low as 10μF, allowing for the use of small, cost-effective capacitors with low equivalent series resistance (ESR).
- Thermal Protection: It includes internal thermal overload protection that shuts down the output when the safe operating temperature is exceeded, safeguarding the regulator and your application from thermal damage.
- Overcurrent Protection: The built-in current limit provides protection against short circuits and excessive load conditions.
Applications:
The versatility of the LT1129IST50 makes it suitable for a variety of applications, including but not limited to:
- Portable electronics
- Microprocessor power supplies
- Battery-powered devices
- Linear power supplies
- Automotive electronics
With its robust feature set and reliable performance, the LT1129IST50 from Linear Technology is a smart choice for designers looking for an efficient and flexible power management solution. Its ability to maintain stability across a range of external conditions makes it an ideal component for your critical power supply needs.