EN
  • EN
  • DE

K9F1G08UODPIBO

Part No K9F1G08UODPIBO
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000349-K9F1G08UODPIBO
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F1G08UODPIBO CAD Model

Description

The Samsung K9F1G08U0D-PIB0 is a 1Gbit (128M x 8bit) NAND Flash Memory. This memory device offers a compelling solution for mass storage applications requiring high density and performance. It's built upon Samsung's advanced NAND flash technology, providing reliability and endurance suitable for demanding environments.

Applications:

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for computers and laptops, providing fast boot times and data access.
  • USB Flash Drives: Employed in USB drives for portable data storage and transfer.
  • Memory Cards: Found in SD cards and microSD cards for digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems for storing firmware, operating systems, and data in industrial equipment, automotive systems, and IoT devices.
  • Mobile Phones and Tablets: Used as storage for operating systems, applications, and user data.

Features:

  • High Density: Offers a storage capacity of 1Gbit (128M x 8bit), allowing for substantial data storage in a compact form factor.
  • NAND Flash Technology: Utilizes NAND flash memory cells, providing non-volatile storage that retains data even when power is off.
  • Fast Read/Write Speeds: Enables rapid data transfer, improving the performance of applications and systems.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in portable devices and extending battery life.
  • Page Size: Usually features a specific page size (e.g., 2KB + 64B spare), optimizing data management and transfer efficiency.
  • Block Size: Organized into blocks (e.g., 128KB + 4KB spare), which are the units for erase operations.

Benefits:

  • Increased System Performance: Faster data access times contribute to improved application responsiveness and overall system performance.
  • Enhanced Data Reliability: NAND flash technology ensures data integrity and retention, reducing the risk of data loss.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices, making them more efficient.
  • Compact Form Factor: The small size of the chip allows for integration into space-constrained devices.
  • Durable Storage Solution: Solid-state construction provides resistance to shock and vibration, making it more durable than traditional hard drives.

Additional Details:

The K9F1G08U0D-PIB0 operates within a specific voltage range (typically 2.7V to 3.6V). It also supports various data management features, such as wear leveling, which extends the lifespan of the flash memory by distributing write/erase cycles evenly across the memory cells. The operating temperature range is usually from -25°C to +85°C. The specific interface is typically a standard NAND interface, ensuring compatibility with a wide range of controllers and systems. It's also important to refer to the device datasheet for the most accurate and up-to-date specifications, including timing parameters and electrical characteristics. This part is often used in older devices and legacy systems that require this specific memory configuration.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Intel
Contact for details
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess