EN
  • EN
  • DE

LTM4620Y

Part No LTM4620Y
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000403-LTM4620Y
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4620Y CAD Model

Description

Linear Technology's LTM4620Y: A High-Efficiency, Dual 13A or Single 26A μModule Regulator

The LTM4620Y is a high-performance power management solution from Linear Technology, designed to meet the rigorous demands of today's high-density electronic systems. This compact, dual 13A or single 26A μModule (micromodule) regulator incorporates the latest in power conversion technology, delivering exceptional efficiency and thermal performance in a small footprint.

Key Features:

  • Dual 13A or Single 26A Output: The LTM4620Y can be configured to provide two independent 13A outputs or a single, powerful 26A output, offering flexibility for various applications.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 16V, the LTM4620Y is compatible with a variety of power sources, making it a versatile choice for different system architectures.
  • High Efficiency: The device achieves high efficiency and fast transient response, ensuring stable operation under varying load conditions.
  • Advanced Packaging: Housed in a compact (15mm x 15mm x 5.01mm) LGA package, the LTM4620Y is engineered for space-constrained applications without compromising performance.
  • Integrated Heat Sink: The μModule regulator includes an integrated heat sink that significantly improves thermal performance, enabling the device to operate at full current with minimal airflow.
  • Configurable Output Voltage: The output voltage is adjustable from 0.6V to 2.5V, providing the flexibility needed to power a wide range of ICs, including FPGAs, ASICs, and microprocessors.
  • Robust Protection Features: The LTM4620Y comes with overvoltage, overcurrent, and over-temperature protection, enhancing system reliability and longevity.

Applications:

The LTM4620Y is ideal for use in telecommunications, data communications, storage systems, and industrial applications where efficient power conversion is crucial. Its ability to handle high current in a small package makes it particularly well-suited for powering FPGAs, GPUs, ASICs, and high-density system boards.

Conclusion:

With its high-efficiency design, flexible configuration options, and advanced thermal management, the LTM4620Y from Linear Technology stands out as a superior power solution for modern electronic devices that demand compact, reliable, and high-performance power supplies.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KEC
Lowest to $0.0658
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess