EN
  • EN
  • DE

CSD17382F4

Part No CSD17382F4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 2.3A 3PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 30 V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer Texas Instruments
Series FemtoFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package 3-PICOSTAR
Family Name CSD17382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number CSD17382F4-ND, 296-49600-1, 296-49600-2, 296-49600-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916117-CSD17382F4
Ultra Librarian 3D Model Ultra Librarian CSD17382F4 CAD Model

Description

The CSD17382F4 is a high-performance, N-Channel NexFET™ power MOSFET designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is a testament to Texas Instruments' commitment to providing energy-efficient power management solutions to a wide array of electronic applications.

Key Features

  • Low On-Resistance: The CSD17382F4 boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 4.5V, which ensures minimal power loss and maximizes efficiency in power conversion.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 15 A, this MOSFET can handle high-current applications with ease, making it suitable for a variety of demanding environments.
  • Advanced Packaging: Enclosed in a compact 3.3mm x 3.3mm SON package, the CSD17382F4 is designed for space-constrained applications while providing excellent thermal performance.
  • Low Threshold Voltage: The device operates at a low threshold voltage (V<sub>th), allowing it to be used in low-voltage applications, further enhancing its versatility.

Applications

The CSD17382F4 is ideal for a variety of applications, including:

  • DC/DC Conversion
  • Load Switches
  • Power Management for Portable Electronics
  • Motor Control Systems
  • Point of Load (POL) Modules

Performance and Quality

With the integration of Texas Instruments' state-of-the-art technology, the CSD17382F4 ensures high performance and reliability. Its robust design is geared towards minimizing on-state resistance and optimizing power efficiency, which is crucial for modern electronic devices that demand high power density.

Environmental and Regulatory Compliance

The CSD17382F4 meets various environmental standards, ensuring compliance with RoHS directives and promoting the use of environmentally friendly materials in its construction. This commitment to sustainability makes it a responsible choice for designers looking to create eco-friendly products.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
825+ $0.1215 $100.2375
1,280+ $0.1174 $150.2720
1,835+ $0.1092 $200.3820
2,380+ $0.1051 $250.1380
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,232 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess