EN
  • EN
  • DE

CSD17484F4T

Part No CSD17484F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 1.5A 3PICOSTAR / Trans MOSFET N-CH 30V 3A 3-Pin PicoStar T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series FemtoFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 8V
Vgs(th) (Maximum) @ Id 1.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 0.2nC @ 8V
Input Capacitance (Ciss) (Maximum) @ Vds 195pF @ 15V
Vgs (Maximum) 12V
Power Dissipation (Maximum) 500mW (Ta)
Rds On (Maximum) @ Id, Vgs 121 mOhm @ 500mA, 8V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 3-PICOSTAR
Package 3-XFDFN
Win Source Part Number 771861-CSD17484F4T
Popularity Medium
Supply and Demand Status Limited
Family Name CSD17484F4
Introduction Date May 13, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD17484F4T CAD Model

Description

The CSD17484F4T is a high-performance, N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This state-of-the-art power MOSFET is optimized for fast-switching applications and is well-suited for a variety of power management tasks. With its ultra-low on-resistance and a compact form factor, the CSD17484F4T is an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • Ultra-Low On-Resistance: The CSD17484F4T boasts an exceptionally low on-resistance, typically just 8.7 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • Advanced Power Packaging: Housed in a compact 2mm x 2mm SON package, the device minimizes PCB space requirements, making it a perfect fit for portable electronics, where space is at a premium.
  • High Continuous Drain Current: With a continuous drain current rating of 30 A, this MOSFET can handle high current loads, making it suitable for demanding applications such as power supplies and motor control circuits.
  • Fast Switching Speed: The device is designed for fast switching, with reduced gate charge and capacitance, which minimizes switching losses and makes it ideal for high-frequency power converters.
  • Robust Thermal Performance: The CSD17484F4T is designed to operate efficiently even at elevated temperatures, ensuring reliable performance in thermally challenging environments.

Applications

  • DC/DC Converters
  • Power Management for Portable Devices
  • Motor Control Circuits
  • Load Switches
  • Point of Load (POL) Modules

Overall, the CSD17484F4T from Texas Instruments represents a blend of efficiency, power density, and high-performance characteristics that make it an excellent choice for designers looking to optimize their power management solutions. Its robust design and advanced features ensure that it can meet the stringent requirements of modern electronic devices and systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2626 $51.2070
465+ $0.2155 $100.2075
720+ $0.2088 $150.3360
995+ $0.2020 $200.9900
1,285+ $0.1953 $250.9605
1,715+ $0.1751 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,140 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess