EN
  • EN
  • DE

LMBZ5237BLT1G

Part No LMBZ5237BLT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 150 °C
Max Power Dissipation 225 mW
Max Reverse Leakage Current 3 µA
Min Operating Temperature -65 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Zener Voltage 8.2 V
Win Source Part Number 958460-LMBZ5237BLT1G
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMBZ5237BLT1G CAD Model

Description

ON Semiconductor LMBZ5237BLT1G Zener Diode

The ON Semiconductor LMBZ5237BLT1G is a high-quality Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. This small but powerful component is an essential part of voltage regulation and protection circuits, ensuring that sensitive electronics operate within their optimal voltage ranges.

With its precise voltage regulation capabilities, the LMBZ5237BLT1G is commonly used in power supply circuits, voltage clamping applications, and as a voltage reference in numerous electronic devices. This Zener diode is designed to maintain a stable voltage level even when exposed to fluctuations in the input voltage or load conditions, making it an excellent choice for maintaining consistent performance.

Key Features:

  • Nominal Zener Voltage: The LMBZ5237BLT1G has a nominal Zener voltage of 8.2V, providing a stable reference for various applications.
  • Power Dissipation: This diode can dissipate up to 225mW of power, making it suitable for handling moderate power levels in compact circuit designs.
  • Package Type: It comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • High Stability: The Zener voltage tolerance is ±5%, ensuring high reliability and consistency in performance.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

ON Semiconductor's LMBZ5237BLT1G is built with high-quality materials and manufacturing processes, ensuring that it meets the stringent requirements of industrial and consumer electronic products. Whether you're designing power management systems, protection circuits, or need a precise voltage reference, the LMBZ5237BLT1G Zener diode is an excellent choice that combines performance, reliability, and compact form factor.

Its compatibility with high-volume assembly processes, such as automated pick and place, makes it a convenient option for mass production. The LMBZ5237BLT1G is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

In summary, the LMBZ5237BLT1G from ON Semiconductor is a versatile and reliable component that provides effective voltage regulation solutions for a wide array of electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess