EN
  • EN
  • DE

TLV977-10CPFB

Part No TLV977-10CPFB
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 3-V, 10-BIT, 21 Msps, Area Ccd Sensor Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Compliant
Win Source Part Number 1025373-TLV977-10CPFB
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV977-10CPFB CAD Model

Description

The TLV977-10CPFB is a high-performance, precision operational amplifier from Texas Instruments that offers a perfect blend of features for a wide range of applications. This operational amplifier is part of the TLV977x family known for its low noise, high speed, and low distortion, making it an ideal choice for audio processing, test and measurement equipment, and other sensitive analog circuitry.

Key Features

  • Low Noise Performance: The TLV977-10CPFB boasts an ultra-low noise density which enhances the signal fidelity in high-performance audio and measurement systems.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes and high-frequency signals with ease, providing excellent response times.
  • Low Distortion: The device offers low total harmonic distortion (THD), which is critical for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • Power Efficiency: Designed with power-sensitive applications in mind, the TLV977-10CPFB operates with a low quiescent current, thereby reducing the power consumption of the system it is integrated into.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing which maximizes the dynamic range when operating from low supply voltages, a feature particularly useful in single-supply operations.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 4.5V to 36V, making it versatile for use in both portable and stationary applications.

Applications

The TLV977-10CPFB is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters
  • Data Acquisition Systems
  • Industrial Process Controls
  • Analog-to-Digital Converter Drivers

Package and Quality

Enclosed in a PowerPAD™ Flatpack (PFB) package, the TLV977-10CPFB is not only robust but also offers enhanced thermal performance. Texas Instruments' commitment to quality ensures that this operational amplifier meets the highest standards for reliability and performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess