The LC4512V-75T176C-10I is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This CPLD is part of the ispMACH 4000V family, designed for a wide range of logic applications requiring high speed and flexibility.
Applications:
- Address decoding
- Glue Logic
- I/O expansion
- Motor control
- Networking
Features:
- 512 macrocells
- 7.5 ns pin-to-pin delay (75 in part number)
- 176-pin TQFP package (T176)
- In-system programmable (ISP)
- 3.3V operation
Benefits:
- High-speed operation for time-critical applications.
- Flexibility to implement a wide range of logic functions.
- Easy to reprogram and modify designs in-system.
- Low power consumption for portable and battery-powered devices.
- Compact package for space-constrained applications.
Additional Details:
The LC4512V-75T176C-10I CPLD offers a cost-effective and versatile solution for implementing custom logic circuits. The '10I' suffix indicates the industrial temperature range (-40°C to +85°C). It utilizes a non-volatile configuration memory, so it does not require an external EEPROM for configuration storage. The device is supported by Lattice's design software, which provides tools for logic synthesis, place and route, and simulation. Its in-system programmability allows for rapid prototyping and design iterations. The CPLD's architecture consists of multiple Programmable Logic Blocks (PLBs) interconnected by a Global Routing Pool (GRP), providing flexible routing and efficient logic implementation. It also includes input/output blocks (IOBs) that can be configured for various I/O standards. The CPLD is designed for reliable operation and is resistant to latch-up.