EN
  • EN
  • DE

ATMEGA644PA-PU

Part No ATMEGA644PA-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 40DIP  /  AVR series Microcontroller IC 8-Bit 20MHz 64KB (32K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA644
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA644PAPU
Standard Package 10
Win Source Part Number 1046869-ATMEGA644PA-PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA644PA-PU CAD Model

Description

Product Overview: ATMEGA644PA-PU

The ATMEGA644PA-PU is a high-performance microcontroller unit (MCU) from the popular ATmega family, produced by Microchip Technology. This 8-bit MCU is based on the AVR enhanced RISC architecture, which provides a perfect blend of power efficiency and processing capability. The device operates at a maximum frequency of 20MHz and is equipped with a substantial 64KB in-system programmable flash memory, making it suitable for a wide range of applications.

Key Features

  • Advanced RISC Architecture: With 32 x 8 general-purpose working registers, the ATMEGA644PA-PU executes powerful instructions in a single clock cycle, enabling throughputs approaching 1 MIPS per MHz.
  • Memory: This MCU boasts 64KB of in-system self-programmable flash, 2KB EEPROM, and 4KB SRAM, providing ample space for complex programs and data storage.
  • Peripherals: It includes a range of integrated peripherals such as two 8-bit timer/counters, two 16-bit timer/counters, four PWM channels, and a 10-bit ADC with 8 channels, enhancing its functionality for various tasks.
  • Communication: The device supports serial communication via USART, SPI, and a two-wire interface (TWI), allowing for easy integration with other components and systems.
  • Power Efficiency: The ATMEGA644PA-PU features multiple power-saving modes, which significantly reduce power consumption during idle periods.

Applications

The versatility of the ATMEGA644PA-PU makes it suitable for an array of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive
  • Consumer electronics

Package and Quality

The ATMEGA644PA-PU comes in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and preferred for prototyping and small-scale production due to its ease of handling and soldering. Microchip Technology ensures high reliability and performance, making this MCU a trusted choice for both hobbyists and professional engineers alike.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1032 $60.5160
11+ $9.9308 $109.2388
16+ $9.6205 $153.9280
22+ $9.3101 $204.8222
28+ $8.9998 $251.9944
38+ $8.0688 $306.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess