EN
  • EN
  • DE

LT1944EMS#TR

Part No LT1944EMS#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0505+
Reference case MSOP-10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732123-LT1944EMS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1944EMS#TR CAD Model

Description

Product Overview: LT1944EMS#TR from Linear Technology

The LT1944EMS#TR is a high-performance, dual-channel, step-down switching regulator from Linear Technology, now part of Analog Devices. It comes in a compact MSOP-10 package and is designed to provide efficient power conversion in space-constrained applications.

Key Features

  • Dual Independent Outputs: The LT1944EMS#TR features two independent DC/DC converters, which can provide different output voltages simultaneously, making it ideal for systems that require multiple supply voltages.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.5V to 10V, allowing for flexibility in various applications, from battery-powered devices to industrial systems.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, the LT1944EMS#TR enables the use of small inductors and capacitors, resulting in a compact power supply design.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for battery-powered applications where power efficiency is critical.

Applications

The LT1944EMS#TR is well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • Medical devices
  • Industrial controls
  • Telecommunications infrastructure
  • Automotive systems

Performance and Reliability

This product is designed to meet the stringent requirements of today's advanced electronic systems. It ensures a stable and reliable power supply with features such as over-temperature protection, current-mode control for excellent line and load transient response, and independent shutdown for each channel.

Environmental Compliance

The LT1944EMS#TR is RoHS compliant and adheres to industry standards for environmental responsibility. It is designed for operation over a wide temperature range, making it suitable for harsh environments.

Ordering Information

The part number LT1944EMS#TR represents the product in tape and reel packaging, which facilitates automated manufacturing processes, ensuring efficient and secure handling during assembly.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9432 $59.1480
36+ $3.2352 $116.4672
56+ $3.1335 $175.4760
77+ $3.0330 $233.5410
99+ $2.9314 $290.2086
132+ $2.6288 $347.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess