EN
  • EN
  • DE

LC75410ES-E

Part No LC75410ES-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME CTRL 64QFP / ELECTRONIC VOLUME CONTROL IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tray
Part Status Obsolete(EOL)
Package 64-BQFP
Manufacturer Package 64-QIP (14x14)
Win Source Part Number 778346-LC75410ES-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75410ES-E CAD Model

Description

The LC75410ES-E is a high-performance analog switch integrated circuit (IC) from ON Semiconductor, designed for precision signal routing in various electronic applications. This versatile IC is an ideal choice for designers who require reliable switching of analog signals in their system designs.

Key Features:

  • Low ON-Resistance: The LC75410ES-E boasts a low ON-resistance, which minimizes signal attenuation and ensures high-fidelity signal transmission.
  • Wide Operating Voltage Range: It operates across a wide voltage range, accommodating various power supply levels and enhancing compatibility with different system designs.
  • High Off Isolation: The high off isolation feature of the IC prevents signal leakage between channels when the switch is in the off state, preserving signal integrity.
  • Low Crosstalk: With its low crosstalk characteristics, the LC75410ES-E ensures minimal interference between adjacent channels, making it suitable for applications requiring multiple signal paths.
  • Multiple Switch Configurations: This IC supports multiple switch configurations, providing designers with the flexibility to route signals as needed for their specific application requirements.

Applications:

The LC75410ES-E is widely used in a variety of applications that demand precise and efficient routing of analog signals. These include:

  • Audio and video signal routing
  • Data acquisition systems
  • Test and measurement equipment
  • Communication systems
  • Medical instrumentation

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the LC75410ES-E is no exception. Manufactured with state-of-the-art technology, this IC meets stringent industry standards, ensuring long-term performance and stability in your electronic designs.

Whether you're working on a professional audio mixer, a sophisticated medical device, or a high-speed communication interface, the LC75410ES-E from ON Semiconductor offers the performance and reliability you need to build top-quality, efficient electronic products.

You May Also Be Interested in

STMicroelectronics
Lowest to $34.9254
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Skyworks Solutions Inc.
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3322 $58.3254
17+ $6.8367 $116.2239
27+ $6.6232 $178.8264
37+ $6.4095 $237.1515
47+ $6.1958 $291.2026
63+ $5.5549 $349.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess