EN
  • EN
  • DE

SL7NU

Part No SL7NU
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron D 325 2.53GHz (S478)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955304-SL7NU
Series *
Ultra Librarian 3D Model Ultra Librarian SL7NU CAD Model

Description

The Intel SL7NU is a Mobile Intel Pentium 4 processor. These processors were commonly used in laptop computers during the early to mid 2000s. It's part of Intel's Pentium 4 family, known for its NetBurst microarchitecture.

Applications

  • Laptop computers
  • Mobile workstations
  • Embedded systems

Features

  • NetBurst Microarchitecture: This architecture was designed to deliver increased clock speeds and performance, although it also generated significant heat.
  • Hyper-Threading Technology (HTT): Some SL7NU models feature HTT, which allows a single physical processor core to appear as two logical processors to the operating system, improving multitasking performance.
  • 533 MHz Front-Side Bus (FSB): The FSB is the communication pathway between the processor and the northbridge chipset.
  • Socket 478: Designed for use with Socket 478 motherboards.
  • Enhanced Intel SpeedStep Technology: Enables the processor to dynamically adjust clock speed and voltage to conserve power and reduce heat when the system is idle or lightly loaded.
  • Execute Disable Bit: A hardware-based security feature that helps prevent certain types of malicious code from running on the system.

Benefits

  • Improved Multitasking: Hyper-Threading (if present) allows smoother multitasking and responsiveness, especially when running multiple applications simultaneously.
  • Power Efficiency: Enhanced Intel SpeedStep Technology extends battery life in laptops by reducing power consumption when possible.
  • Enhanced Security: The Execute Disable Bit provides a hardware-based layer of security against certain types of malware.
  • Compatibility: Designed to work with a wide range of Socket 478 motherboards and chipsets.
  • Cost-Effective: Represents a relatively affordable option for mobile computing in its era.

Additional Details

The SL7NU's performance characteristics include a specific clock speed (which varies depending on the exact model), a certain amount of L2 cache, and a specified thermal design power (TDP). These processors were manufactured using a specific process technology (e.g., 90nm) and operate within a particular voltage range. Refer to the Intel documentation for the exact specifications of a particular SL7NU model for precise clock speed, cache size and other parameters.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess