EN
  • EN
  • DE

SL7TN

Part No SL7TN
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron D 336 2.8GHz (64bit LGA775)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955338-SL7TN
Series *
Ultra Librarian 3D Model Ultra Librarian SL7TN CAD Model

Description

The Intel SL7TN is a Mobile Intel Pentium 4 processor. It was used in laptop computers. It's part of Intel's Pentium 4 family, which at the time was known for its NetBurst microarchitecture.

Applications

  • Laptop computers
  • Mobile workstations

Features

  • NetBurst Microarchitecture: This architecture aimed for higher clock speeds, but it also had higher power consumption.
  • Hyper-Threading Technology (HTT): Some SL7TN models may feature HTT, allowing a single physical core to appear as two logical processors, improving multitasking.
  • 533 MHz Front-Side Bus (FSB): The FSB is the communication pathway between the processor and the chipset.
  • Socket 478: Compatible with Socket 478 motherboards.
  • Enhanced Intel SpeedStep Technology: Dynamically adjusts clock speed and voltage to conserve power.

Benefits

  • Improved Multitasking: Hyper-Threading (if present) enhances responsiveness.
  • Power Management: Enhanced Intel SpeedStep Technology can help extend battery life.
  • Compatibility: Designed for Socket 478 platforms.

Additional Details

The SL7TN specifications, such as clock speed, L2 cache size, and TDP, vary depending on the specific model. Consult Intel documentation for the exact specs. It was manufactured using a process technology (e.g., 90nm) and operates within a specified voltage range.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess