Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954631-SLBBA
Series *
Ultra Librarian 3D Model Ultra Librarian SLBBA CAD Model

Description

The Intel SLBBA is a Xeon E5410 processor. This server processor offers a balance of performance and efficiency for a variety of server applications and workloads.

Applications

  • Entry-Level Servers: Suitable for use in entry-level server systems, providing processing power for essential server tasks.
  • Small Business Servers: Ideal for small businesses needing reliable server performance for file sharing, printing, and basic application hosting.
  • Web Servers: Capable of handling web server workloads, serving websites and web applications to users.
  • Application Servers: Appropriate for running application servers, supporting business applications and services.
  • Workstations: Can be used in workstations requiring a stable and dependable processing platform.

Features

  • Quad-Core Architecture: Features four independent processing cores, enabling efficient parallel processing and improved multitasking capabilities for server workloads.
  • 2.33 GHz Clock Speed: Operates at a clock speed of 2.33 GHz, providing a balance of performance and energy efficiency.
  • 12MB L2 Cache: Equipped with 12MB of shared L2 cache, reducing latency and improving data access speeds, crucial for server applications.
  • 1333 MHz FSB: Utilizes a 1333 MHz Front Side Bus (FSB) for high-speed communication with the motherboard chipset.
  • LGA 771 Socket: Designed for use with motherboards using the LGA 771 socket.
  • Intel Virtualization Technology (VT-x): Supports Intel VT-x, enabling hardware-assisted virtualization for improved performance and security in virtualized environments.
  • Intel Demand Based Switching: Dynamically adjusts processor voltage and frequency based on workload, optimizing power consumption and thermal management for server environments.
  • Intel 64 Architecture: Supports 64-bit computing, enabling the use of larger amounts of memory and improving performance for demanding server applications.

Benefits

  • Improved Multitasking: The quad-core architecture enables smooth multitasking, allowing servers to handle multiple requests and processes simultaneously without significant performance degradation.
  • Enhanced Performance: Provides a significant performance boost for server applications, improving response times and overall system efficiency.
  • Faster Data Access: The large L2 cache helps to reduce latency and improve data access speeds, resulting in faster processing of server tasks.
  • Energy Efficiency: Intel Demand Based Switching optimizes power consumption, reducing energy costs and minimizing heat generation in server environments.
  • Virtualization Support: Intel VT-x support enables efficient and secure virtualization, making it suitable for running multiple virtual machines on a single server.

Additional Details

The Intel Xeon E5410 (SLBBA) is built on a 65nm process technology. It has a Thermal Design Power (TDP) of 80W. It supports technologies such as Intel Execute Disable Bit and Intel Thermal Monitor.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention