Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 383226-TT80503133
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TT80503133 CAD Model

Description

The Intel TT80503133 is a CPU component, designed for integration within computer systems requiring processing capabilities. While the exact specifications for this particular identifier are difficult to ascertain without further context (such as the specific processor family or generation), CPUs are central processing units that execute instructions comprising a computer program.

Applications

  • Desktop computers, providing the processing power for general use, gaming, and professional applications.
  • Laptop computers, enabling portable computing with varying levels of performance based on the CPU model.
  • Servers, handling complex computations, data storage, and network communication.
  • Embedded systems, controlling specific functions in devices such as industrial equipment and automotive systems.

Features

  • Multi-core architecture: Offers enhanced performance by executing multiple tasks simultaneously.
  • Integrated graphics: Some models include integrated graphics processing units (GPUs) for handling graphical output.
  • High clock speeds: Enables faster instruction processing, leading to improved system responsiveness.
  • Large cache memory: Provides fast access to frequently used data, reducing the need to access slower system memory.
  • Advanced instruction sets: Supports specialized instructions for tasks such as multimedia processing and data encryption.

Benefits

  • Improved system performance: Enables faster application loading, smoother multitasking, and enhanced gaming experiences.
  • Energy efficiency: Modern CPUs incorporate power-saving technologies to reduce energy consumption and heat generation.
  • Enhanced security: Hardware-based security features help protect against malware and unauthorized access.
  • Scalability: Allows users to upgrade their CPU to meet increasing performance demands.
  • Reliability: Intel CPUs are designed for long-term reliability and stability.

Due to the limited readily available information on this exact part number, the provided description gives a general overview of Intel CPUs. More specific information can be given with additional product information.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
ECAD model for T4-1H-5-KKTR
STMicroelectronics
Need more? Email Us
ECAD model for T5AW5-4RR7
NVIDIA
Need more? Email Us
ECAD model for T30SL-ZP-A3
IXYS
Need more? Email Us
ECAD model for T2997
Agere Systems
Need more? Email Us
ECAD model for T5504-1GC2-DT
IXYS
Need more? Email Us
ECAD model for T0686-1
Kemet
Need more? Email Us
ECAD model for T353E685K025AT
Mini-Circuits
Need more? Email Us
ECAD model for T1-1T
Broadcom Limited
Need more? Email Us
ECAD model for T-1549Z

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention