EN
  • EN
  • DE

ISL12020M

Part No ISL12020M
Manufacturer Intersil Corporation
Description Low Power RTC with Battery Backed SRAM, Integrated ±5ppm Temperature Compensation and Auto Daylight Saving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1189443-ISL12020M
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian ISL12020M CAD Model

Description

The ISL12020M is a low-power real-time clock (RTC) with a temperature sensor and I2C interface, manufactured by Intersil Corporation (now Renesas). It provides accurate timekeeping and temperature data for a wide range of applications. This RTC integrates all the functions needed for accurate time-of-day tracking and includes a crystal oscillator, temperature sensor, and non-volatile memory for storing time and alarm settings.

Applications

  • Industrial control systems
  • Data logging
  • Smart meters
  • Consumer electronics
  • Medical devices

Features

  • Real-Time Clock (RTC) with Time and Calendar
  • I2C Interface
  • Temperature Sensor with ±2°C Accuracy
  • Automatic Backup to Battery
  • Low Power Operation
  • Programmable Alarm Function
  • 32kHz Crystal Oscillator
  • Non-Volatile Memory for Time and Alarm Storage
  • Supply Voltage Range: 1.8V to 5.5V

Benefits

  • Accurate Timekeeping: Ensures precise tracking of time and calendar information.
  • Integrated Temperature Sensor: Provides accurate temperature readings, eliminating the need for external sensors.
  • Low Power Consumption: Extends battery life in portable and battery-backed applications.
  • Automatic Backup: Retains time and alarm settings during power loss, ensuring continuous operation.
  • Programmable Alarm: Enables triggering of events at specific times or intervals.
  • I2C Interface: Simplifies communication with microcontrollers and other system components.
  • Compact Size: Allows for easy integration into space-constrained designs.

Additional Details

The ISL12020M RTC utilizes a 32kHz crystal oscillator for stable and accurate timekeeping. The I2C interface allows easy communication with a host microcontroller for reading and writing time, calendar, and alarm data. The integrated temperature sensor provides temperature readings with ±2°C accuracy, making it suitable for temperature monitoring applications. Its non-volatile memory ensures that time and alarm settings are preserved even when the main power supply is removed, and the device switches to battery backup mode automatically. The ISL12020M is an ideal choice for applications requiring precise timekeeping and temperature monitoring with low power consumption and a simple I2C interface.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5384 $96.5384
2+ $93.5215 $187.0430
3+ $90.5046 $271.5138
4+ $87.4878 $349.9512
5+ $78.4372 $392.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,123 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess