Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051509-CD40193BF
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD40193BF CAD Model

Description

The CD40193BF is a 4-Bit Binary Up/Down Counter manufactured by Intersil (now Renesas). This counter is a synchronous presettable up/down counter featuring individual carry-in and carry-out pins for both up and down counting, and a master reset input. It is commonly used in digital systems for counting events, frequency division, and timing applications. The device offers versatile control and easy cascading for implementing larger counters.

Applications:

  • Digital counters
  • Frequency dividers
  • Timing circuits
  • Digital clocks
  • Industrial control systems

Features:

  • Synchronous counting operation: All flip-flops are clocked simultaneously, ensuring accurate and predictable counting.
  • Presettable inputs: Allows the counter to be initialized to a specific value.
  • Up/down counting: Can count both up and down based on the input control signals.
  • Carry-in and carry-out pins: Enables easy cascading of multiple counters to create larger counting ranges.
  • Master reset input: Resets the counter to zero regardless of the current count.

Benefits:

  • Accurate counting: Synchronous operation ensures precise counting without glitches.
  • Flexible operation: Up/down counting and presettable inputs provide versatile control.
  • Easy cascading: Carry-in and carry-out pins simplify the implementation of larger counters.
  • Simplified system design: Reduces the number of external components required for counting applications.
  • Versatile applications: Suitable for a wide range of digital counting and timing applications.

Additional Details:

The CD40193BF is typically packaged in a 16-pin DIP (Dual In-line Package). It operates over a wide voltage range and features high noise immunity, making it suitable for industrial environments. The counter's synchronous operation eliminates race conditions, providing reliable and predictable performance. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The device's datasheet provides detailed timing diagrams and application examples to aid in system design.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors 0603 50V
Lowest to $0.0080
ECAD model for C1608C0G1H470JT000N
Generic
Need more? Email Us
ECAD model for C64-315766000322199
NEC
Need more? Email Us
ECAD model for C10073F5-211-PN2-A
TDK Corporation
Lowest to $0.0322
ECAD model for C1608X5R1C225KTJ00N
Kemet
Need more? Email Us
ECAD model for C0402C680J5GAC3076
TDK Corporation
Lowest to $1.4816
ECAD model for C5750Y5V1C107ZT000N
TDK Corporation
Cap SMT Cer 10UF 25V 10% 1206 T/r
Lowest to $0.1549
ECAD model for C3216X7R1E106KT000N
TDK Corporation
Need more? Email Us
ECAD model for C1608C0G1H120JT000N
TDK Corporation
Need more? Email Us
ECAD model for C4532X7R1H475MT000N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention