Products specifications

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Intersil
Series RSLIC18
Package Bag
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 5V
Current - Supply 5mA
Power (Watts) 305 mW
Temperature Range - Operating 0°C ~ 75°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 87 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 607065-ISL5586FCM
Ultra Librarian 3D Model Ultra Librarian ISL5586FCM CAD Model

Description

The 607065-ISL5586FCM is an integrated circuit (IC) in the interface category.

  • Subcategory: Telecom
  • Application: Subscriber Line Interface Concept (SLIC)
  • Package: Bag
  • Circuits: Single
  • Power Consumption: 305mW
  • Voltage Supply: 5V
  • Current Supply: 5mA
  • Mounting Type: Surface Mount
  • Package: 28-LCC (J-Lead)
  • Supplier Device Package: 28-PLCC (11.51x11.51)
  • Operating Temperature: 0°C to 75°C
  • Product Status: Obsolete

You May Also Be Interested in

Microsemi Corporation
IC TDM/TSI ST-BUS 32CH 28DIP
Lowest to $18.0638
ECAD model for MT8920BE1
Microsemi Corporation
IC TRANSCODER QUAD ADPCM 28DIP
Need more? Email Us
ECAD model for MT9126AE
Microsemi Corporation
IC ECHO CANCEL ACOUSTIC 36SSOP
Need more? Email Us
ECAD model for MT93L16AQ
Microsemi Corporation
Need more? Email Us
ECAD model for MT88E41AS
Microsemi Corporation
IC DGTL SWITCH 2048X2048 100MQFP
Need more? Email Us
ECAD model for MT90823AL
Infineon Technologies
IC CODEC W/TRANSCEIVER MQFP-64 / ISDN S/T HDLC 1-Line 192Kbps 3.3V/5V 64-Pin MQFP
Need more? Email Us
ECAD model for PSB 21382 H V1.3
Microsemi Corporation
IC TDM/TSI ST-BUS 32CH 28PLCC
Lowest to $64.2352
ECAD model for MT8920BPR1
Microsemi Corporation
IC CODEC A-LAW CCITT PCM 20SOIC
Lowest to $6.7200
ECAD model for MT8967ASR1
Microsemi Corporation
Need more? Email Us
ECAD model for MT8870DS-ER-PCG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention