Products specifications

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC08BH
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1317200-24LC08BH-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC08BH-E/SN CAD Model

Description

Microchip Technology's 24LC08BH-E/SN EEPROM

The 24LC08BH-E/SN is a high-performance, 8-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned Microchip Technology. Designed with versatility in mind, this EEPROM module is an ideal solution for advanced data storage applications where low power consumption and reliable data retention are crucial.

This particular EEPROM operates in the standard I2C (Inter-Integrated Circuit) bus, making it easily interfaced with a vast array of microcontrollers and processors. The 24LC08BH-E/SN offers a flexible organization of 1024 x 8 bits, allowing for efficient storage and retrieval of configuration settings, calibration data, and various user-specific information.

One of the key features of the 24LC08BH-E/SN is its wide voltage range, operating from 2.5V to 5.5V. This makes it suitable for both 3.3V and 5V systems, providing designers with the flexibility to use it across different platforms and applications. The device also boasts a low-power design, ensuring minimal power consumption during both active and standby modes, which is particularly beneficial for battery-operated devices.

The 24LC08BH-E/SN comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. It supports a bidirectional data transfer protocol, which increases the efficiency of the communication process and allows for higher data throughput.

With its built-in error correction and a high endurance of one million write cycles, the 24LC08BH-E/SN ensures data integrity and a long operational lifespan. The device's data retention is rated for more than 200 years, providing peace of mind for applications that require long-term data storage.

Overall, the 24LC08BH-E/SN from Microchip Technology is a robust and reliable storage solution that meets the needs of a wide range of applications, from consumer electronics to industrial control systems. Its ease of use, coupled with Microchip's commitment to quality, makes it an excellent choice for designers looking to enhance their products with secure and dependable data storage capabilities.

You May Also Be Interested in

Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to $11.2516
ECAD model for MX30LF2G28AD-TI
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
ECAD model for R1LP0108ESA-7SI#B0
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.4060
ECAD model for AS4C16M16SB-6TIN
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL, CMOS / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 250 kHz 8-SOIC
Need more? Email Us
ECAD model for FM93C86ALM8X
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 16-SOIC
Need more? Email Us
ECAD model for W25Q128FWFIG TR
ON Semiconductor
IC EEPROM 2KBIT SPI 10MHZ 8UDFN / EEPROM Memory IC 2Kb (256 x 8) SPI 8-UDFN-EP (2x3)
Need more? Email Us
ECAD model for CAT25020HU4I-GT3
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 45 ns 44-TSOP II
Lowest to $2.0778
ECAD model for IS62WV6416DBLL-45TLI
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $2.9771
ECAD model for MX25V1635FZNI
Renesas Electronics America
IC EEPROM 512KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 512Kb (64K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for R1EX24512BSAS0A#S0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention