Products specifications

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 196370-TC1270ERCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1270ERCTR CAD Model

Description

The TC1270ERCTR from Microchip Technology is a precision, high-performance temperature sensor that is designed to offer reliable and accurate temperature monitoring in a wide range of applications. This advanced sensor is part of Microchip's portfolio of thermal management solutions, which are renowned for their quality, precision, and ease of integration.

Key Features

  • High Accuracy: The TC1270ERCTR is engineered to provide high accuracy measurements, ensuring precise temperature monitoring critical for system performance and safety.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it suitable for diverse environments and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TC1270ERCTR is ideal for battery-operated devices where power conservation is paramount.
  • Small Footprint: The compact package allows for easy integration into space-constrained designs, providing flexibility for system architects.
  • Analog Output: It features an analog output that can be easily interfaced with analog-to-digital converters (ADCs), microcontrollers, and other system components.

Applications

The TC1270ERCTR temperature sensor is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Data centers and server farms
  • Medical equipment
  • Environmental monitoring systems

Technical Specifications

With a focus on technical excellence, the TC1270ERCTR boasts specifications that ensure optimal performance:

  • Supply Voltage: The device operates at a nominal voltage, accommodating standard system power rails.
  • Package Type: Available in a robust package that is designed for durability and long-term reliability.
  • Quality and Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, ensuring high-quality standards and reliability.

Overall, the Microchip Technology TC1270ERCTR temperature sensor is a top-tier solution for systems that require precise and dependable temperature monitoring. Its integration into your design will ensure that your system maintains optimal performance and safety standards.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention