Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.65 V to 4.5 V
Max Switch Time (Ton,Toff) 40ns, 20ns
Charge Injection 170pC
Channel Capacitance(CS off, CD off) 62pF
Max Leakage Current (IS off) 100nA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 104536-ISL8484IUZ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL8484IUZ-T CAD Model

Description

The ISL8484IUZ-T is a 2-circuit SPDT switch circuit integrated circuit manufactured by Intersil.

  • Charge injection: 170pC
  • Crosstalk: -85dB @ 100kHz
  • Channel-to-channel matching (ΔRon): 60 mOhm
  • Package: 10-MSOP case
  • Single supply voltage (V+): 1.65 V to 4.5 V
  • Maximum switch time (Ton,Toff): 40ns, 20ns
  • Channel capacitance (CS off, CD off): 62pF
  • Supply and demand status: balanced

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $0.9779
ECAD model for FSA4157AL6X
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795ABCPZ-REEL
IDT, Integrated Device Technology Inc
IC MUX/DEMUX DUAL 4X1 48QVSOP / Analog Multiplexer Hex 4:1 48-Pin QVSOP T/R
Need more? Email Us
ECAD model for QS4A215Q1G8
Analog Devices Inc.
IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG795GBCPZ-500RL7
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST-NO 8MICROPAK
Lowest to $3.9117
ECAD model for FSA266L8X
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.1837
ECAD model for FSA1258AL8X
Fairchild/ON Semiconductor
IC SWITCH SPDT 6WLCSP
Lowest to $0.4528
ECAD model for FSA839UCX
Analog Devices Inc.
Low Capacitance, 4-/8-Channel, ±15 V/+12 V iCMOS Multiplexers | IC MULTIPLEXER DUAL 4X1 16SOIC
Lowest to $11.8803
ECAD model for ADG1209YRZ
Maxim Integrated
IC SWITCH SPST X 16 13OHM 48TQFN / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Lowest to $53.6610
ECAD model for MAX14866UTM+T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3850 $62.3250
100+ $1.1364 $113.6400
155+ $1.1008 $170.6240
215+ $1.0653 $229.0395
275+ $1.0298 $283.1950
365+ $0.9233 $337.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 45 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention