EN
  • EN
  • DE

ADG795ABCPZ-REEL

Part No ADG795ABCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Cut Tape
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG795A
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345445-ADG795ABCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG795ABCPZ-REEL CAD Model

Description

Product Overview: ADG795ABCPZ-REEL

The ADG795ABCPZ-REEL is a high-performance, monolithic CMOS device from Analog Devices Inc., designed to deliver superior switching solutions for various applications. This product is part of the robust REEL packaging format, making it suitable for automated assembly processes, enhancing manufacturing efficiency and consistency.

Key Features

  • Low On-Resistance: The ADG795ABCPZ-REEL boasts a low on-resistance (Ron) feature, ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in precision applications.
  • Dual SPDT Configuration: The device includes a dual single-pole double-throw (SPDT) switch configuration, providing flexibility and the ability to route signals efficiently in complex circuit designs.
  • 3.3 V/5 V Power Supply: It operates efficiently with a single 3.3 V or 5 V power supply, making it compatible with most common logic levels and reducing the need for additional power supply components.
  • Low Power Consumption: Designed for power-sensitive applications, the ADG795ABCPZ-REEL consumes minimal power, which is essential for battery-powered and portable devices.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, ensuring reliability and performance stability across various environmental conditions.
  • Lead-Free and RoHS Compliant: Compliance with RoHS standards means that the ADG795ABCPZ-REEL is manufactured without hazardous substances, aligning with environmental regulations and promoting sustainability.

Applications

The versatile nature of the ADG795ABCPZ-REEL makes it suitable for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Relay replacement
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG795ABCPZ-REEL is no exception. The device is rigorously tested to meet high standards, ensuring consistent performance and longevity in the field.

With its combination of features, the ADG795ABCPZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable, flexible, and efficient switching solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess