EN
  • EN
  • DE

ADG795GBCPZ-500RL7

Part No ADG795GBCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG795G
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345345-ADG795GBCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG795GBCPZ-500RL7 CAD Model

Description

Product Overview: ADG795GBCPZ-500RL7

The ADG795GBCPZ-500RL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This particular model is designed to deliver superior switching performance for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The switch features a low on-resistance, typically around 0.4 ohms, which reduces power consumption and improves signal integrity.
  • Dual Supply Operation: It operates from a dual supply voltage ranging from ±2.7 V to ±5.5 V, providing design flexibility for various system requirements.
  • Single Supply Operation: Additionally, it can function from a single supply voltage in the range of 2.7 V to 5.5 V, catering to applications with limited power supply options.
  • Low Power Consumption: The device has an ultra-low power consumption, making it an excellent choice for battery-powered and portable applications.
  • High ESD Protection: With an ESD tolerance of 2 kV HBM (Human Body Model), the ADG795GBCPZ-500RL7 is robust against electrostatic discharges, enhancing product reliability.
  • Lead-Free and RoHS Compliant: The switch is available in a lead-free, 16-lead LFCSP (Lead Frame Chip Scale Package), and it complies with RoHS standards, ensuring environmental safety.

Applications

The ADG795GBCPZ-500RL7 is suitable for various applications, including:

  • Data acquisition systems
  • Audio and video switching
  • Automatic test equipment
  • Sample-and-hold systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG795GBCPZ-500RL7 is manufactured to the highest standards, ensuring consistent performance and durability for critical applications.

Ordering Information

The product is available in tape and reel form, with the 500RL7 suffix indicating a quantity of 500 units per reel. This packaging facilitates efficient assembly processes for high-volume production environments.

With its combination of low on-resistance, dual-operation voltage capability, and low power consumption, the ADG795GBCPZ-500RL7 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and versatile switching solution.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess