EN
  • EN
  • DE

TW2814

Part No TW2814
Manufacturer Intersil
Catalog Linear - Video Processing
Description IC DECODER VIDEO 4CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Obsolete(EOL)
Type Video Decoder
Applications Security Systems
Mounting SMD (SMT)
Case / Package 128-PQFP (14x20)
Win Source Part Number 048343-TW2814
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2814 CAD Model

Description

The TW2814, manufactured by Intersil, is a high-performance, low-power quad analog video decoder. It is designed to convert analog video signals from up to four sources into digital video streams, making it suitable for a wide range of applications where multiple video inputs need to be processed simultaneously.

Applications:

  • Security Surveillance Systems: Used extensively in digital video recorders (DVRs) to capture and process video from multiple security cameras.
  • Automotive Applications: Employed in surround-view systems and rearview cameras to provide drivers with a comprehensive view of their surroundings.
  • Industrial Video Processing: Integrated into machine vision systems for quality control and automated inspection tasks.
  • Medical Imaging Devices: Used in medical imaging equipment where multiple video inputs are required for diagnostics and monitoring.
  • Video Conferencing Systems: Facilitates multi-camera video input for enhanced and interactive video conferencing experiences.

Features:

  • Quad Channel Decoding: Simultaneously decodes four independent analog video signals.
  • Multi-Standard Support: Supports NTSC, PAL, and SECAM video standards for global compatibility.
  • Adaptive 2D/3D Comb Filter: Provides enhanced color separation and reduces cross-color artifacts for improved video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to maintain consistent video signal levels, ensuring stable performance.
  • Brightness, Contrast, and Saturation Control: Offers adjustable image parameters for optimal video output and customization.
  • Flexible Output Formats: Supports various digital video output formats, including ITU-R BT.656 and component video, for easy integration with other devices.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for embedded systems and battery-powered applications.

Benefits:

  • High Integration Density: Decodes multiple video channels simultaneously, reducing the number of components required and simplifying system design.
  • Superior Video Quality: Advanced comb filtering techniques minimize artifacts and improve color accuracy, resulting in clear and sharp video output.
  • Global Compatibility: Support for multiple video standards ensures interoperability in diverse environments.
  • Simplified System Integration: Flexible output formats and control options ease integration into existing video processing pipelines.
  • Reduced Power Consumption: Low power operation makes it ideal for portable devices and energy-sensitive applications, extending battery life and reducing overall system energy requirements.

Additional Details:

The TW2814 is typically packaged in a surface-mount format for efficient PCB assembly. It operates from a single power supply voltage, usually 3.3V, which simplifies power management. The digital output interfaces are designed to be compatible with standard video processing ASICs and FPGAs, ensuring seamless connectivity. Specific technical specifications, including resolution, frame rates, and power consumption, can be found in the device datasheet.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4637 $113.4637
2+ $109.8035 $219.6070
3+ $106.1433 $318.4299
4+ $95.1639 $380.6556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess