EN
  • EN
  • DE

X1242

Part No X1242
Manufacturer Intersil
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Intersil
Win Source Part Number 411845-X1242
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1242 CAD Model

Description

The X1242, manufactured by Intersil (now Renesas), is a Real-Time Clock (RTC) designed for applications needing reliable timekeeping even when the main power source is unavailable. These devices utilize a backup battery to maintain time and date information.

Applications:

  • Industrial Control Systems: Providing accurate time stamps for data logging and process control.
  • Security Systems: Recording time and date information for security events and access control.
  • Data Acquisition Systems: Time-stamping sensor data and other measurements.
  • Point-of-Sale (POS) Terminals: Tracking transaction times and dates accurately.
  • Embedded Systems: Providing real-time clock functionality for a wide range of embedded applications.

Features:

  • Real-Time Clock (RTC): Keeps track of seconds, minutes, hours, day, date, month, and year, including leap year compensation.
  • Integrated Crystal Oscillator: Contains an internal crystal oscillator for accurate timekeeping.
  • I2C Serial Interface: Uses the I2C protocol for communication with a host microcontroller or system.
  • Low Power Operation: Designed for battery-backed operation to minimize power consumption and extend battery life.
  • Automatic Power-Fail Detection: Automatically switches to battery power upon detection of a power failure.

Benefits:

  • Precise Timekeeping: Ensures accurate time tracking for applications requiring precise timestamps.
  • Data Integrity: Maintains accurate time and date information even during power interruptions.
  • Simplified Integration: The I2C interface simplifies connection to microcontrollers and other devices.
  • Extended Battery Life: Low power consumption maximizes battery backup duration.
  • Reduced Component Count: Integrated crystal oscillator reduces external component requirements.

For precise specifications, including electrical characteristics, pinout diagrams, programming details, and package dimensions, refer to the official Intersil/Renesas datasheet for the X1242. Information about available registers, alarm features, and specific power management characteristics can be found in the datasheet.

You May Also Be Interested in

Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess