EN
  • EN
  • DE
  • IT

IT8772E EXG

Part No IT8772E EXG
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826384-IT8772E EXG
Ultra Librarian 3D Model Ultra Librarian IT8772E EXG CAD Model

Description

The IT8772E EXG is a Low Pin Count (LPC) interface Super I/O chip manufactured by ITE. It's designed for hardware monitoring, fan control, and legacy I/O functions in desktop and embedded systems, commonly found on motherboards. This chip manages system temperatures, voltages, and fan speeds to ensure optimal performance and stability. The 'EXG' suffix may indicate a specific feature set or packaging variation.

Applications

  • Desktop Motherboards: Used as the primary Super I/O controller for hardware monitoring and control features.
  • Embedded Systems: Implemented in embedded platforms requiring system health and thermal management capabilities.
  • Industrial PCs: Integrated into industrial computing solutions where reliable hardware monitoring is crucial.

Features

  • Hardware Monitoring: Monitors critical system parameters, including CPU temperature, system temperature, voltages (Vcore, +3.3V, +5V, +12V), and fan speeds.
  • Smart Fan Control: Advanced PWM fan control intelligently adjusts fan speeds based on temperature readings, optimizing cooling efficiency and minimizing noise.
  • LPC Interface: Employs the Low Pin Count (LPC) bus for communication with the system chipset.
  • Serial Ports: Supports multiple UART serial ports for connecting serial devices.
  • Parallel Port: Provides a parallel port for compatibility with older printers and other parallel peripherals.
  • GPIO Pins: Offers General Purpose Input/Output (GPIO) pins for flexible system configuration and control functionalities.

Benefits

  • Improved System Reliability: Proactive hardware monitoring helps prevent overheating and potential component failures, thereby improving overall system reliability.
  • Optimized Cooling Performance: Smart fan control ensures efficient cooling, extending the lifespan of critical components and reducing power consumption.
  • Reduced System Noise: Dynamic fan speed adjustments minimize noise levels, creating a quieter computing environment.
  • Legacy Device Support: Provides compatibility with older serial and parallel devices, allowing for the continued use of legacy peripherals.
  • Flexible System Configuration: GPIO pins enable customization and control of various system functions.

Additional Details

The IT8772E EXG communicates with the system chipset using the LPC interface. Proper driver support is necessary for the operating system to enable monitoring and control features. The accuracy of the monitored parameters can depend on the specific sensors and circuit design implemented on the motherboard. The datasheet and motherboard documentation will provide detailed information on pin assignments, configuration options, and any specific features associated with the 'EXG' suffix.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess