EN
  • EN
  • DE
  • IT

IT8893E/FX

Part No IT8893E/FX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826393-IT8893E/FX
Ultra Librarian 3D Model Ultra Librarian IT8893E/FX CAD Model

Description

The ITE IT8893E/FX is a PCI Express to PCI bridge controller. This chip provides a bridge between a PCI Express host interface and a PCI bus, allowing legacy PCI devices to be used in modern systems that primarily use PCI Express. It's designed for applications requiring compatibility with older PCI cards.

Applications:

  • Industrial PCs
  • Embedded Systems
  • Legacy System Upgrades
  • Motherboards with PCI Express and PCI Slots
  • Data Acquisition Systems

Features:

  • PCI Express Interface: Complies with the PCI Express Base Specification, providing a high-speed interface to the host system.
  • PCI Interface: Supports the PCI Local Bus Specification, allowing communication with legacy PCI devices.
  • Bus Mastering: Supports bus mastering on both the PCI Express and PCI buses, enabling high-performance data transfers.
  • Interrupt Controller: Handles interrupt requests from PCI devices and routes them to the host system.
  • Configuration Space: Provides a configuration space for PCI devices, allowing them to be configured by the host system.
  • Power Management: Supports power management features to reduce power consumption.

Benefits:

  • Legacy PCI Support: Allows the use of legacy PCI devices in modern PCI Express-based systems.
  • Increased System Flexibility: Provides a bridge between two different bus architectures.
  • High-Performance Data Transfers: Supports bus mastering for efficient data transfers.
  • Simplified System Design: Integrates the necessary logic for bridging between PCI Express and PCI buses.
  • Reduced System Cost: Provides a cost-effective solution for supporting legacy PCI devices.

Additional Details:

The IT8893E/FX typically operates at 3.3V power supply. The chip is often used in environments where older PCI cards are still needed, such as industrial control systems or data acquisition hardware. Specific PCI and PCI Express link configurations depend on the board design. Datasheets contain details on register settings and PCI device compatibility.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess