EN
  • EN
  • DE

2SK2011

Part No 2SK2011
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 544488-2SK2011
Ultra Librarian 3D Model Ultra Librarian 2SK2011 CAD Model

Description

ON Semiconductor 2SK2011 N-Channel MOSFET

The 2SK2011 from ON Semiconductor is a high-performance N-Channel MOSFET designed for a variety of applications that demand efficiency, reliability, and high power handling capabilities. This MOSFET utilizes advanced silicon technology to provide excellent on-state resistance and switching performance, which makes it an ideal choice for power management tasks in both commercial and industrial equipment.

Key Features

  • Device Type: N-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): 500V, which allows it to handle high voltage applications with ease.
  • Continuous Drain Current (I<sub>D): 2A, providing sufficient current for a wide range of uses.
  • Power Dissipation (P<sub>D): 50W, ensuring robust performance for demanding power applications.
  • R<sub>DS(on): Low on-state resistance minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, which is beneficial for applications such as switch-mode power supplies.
  • Gate Charge (Q<sub>G): Optimized for low gate drive losses.
  • Package: TO-220SIS, a widely used and reliable package that simplifies the mounting process and heat management.

Applications

The 2SK2011 is suitable for a diverse range of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Inverters
  • Power supplies
  • LED lighting solutions
  • Other high-efficiency power management designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SK2011 is no exception. It is designed to meet stringent standards, ensuring reliable operation even under harsh conditions. The device's robust construction guarantees a long operational life, making it a trusted component for your power circuitry needs.

For detailed specifications, datasheets, and technical support, visit the ON Semiconductor website or contact an authorized distributor. Incorporate the 2SK2011 into your designs to benefit from its exceptional performance and ON Semiconductor's renowned reliability.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess