EN
  • EN
  • DE

STD3N95K5AG

Part No STD3N95K5AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 950V 2A DPAK / N-Channel 950 V 2A (Tc) 45W (Tc) Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 950 V
Current - Continuous Drain (Id) @ 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 5Ohm @ 1A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 3.4 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 105 pF @ 100 V
Power Dissipation (Max) 45W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package DPAK
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STD3N95K5AG-ND,497-18736-6,497-18736-2,497-18736-1
Standard Package 2,500
Win Source Part Number 1324686-STD3N95K5AG
Ultra Librarian 3D Model Ultra Librarian STD3N95K5AG CAD Model

Description

The STD3N95K5AG is a cutting-edge N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency, reliability, and power management capabilities.

Key Features

  • Advanced Technology: The STD3N95K5AG is manufactured with STMicroelectronics' state-of-the-art MDmesh™ K5 technology, which utilizes a proprietary vertical structure. This technology ensures optimal on-resistance and dynamic performance, making it a top choice for energy-sensitive applications.
  • High Voltage Tolerance: With a maximum drain-source voltage (VDS) of 950V, this MOSFET is capable of handling high voltage operations, making it suitable for a variety of power conversion applications.
  • Low On-Resistance: Featuring an extremely low on-resistance (RDS(on)), the STD3N95K5AG ensures efficient power handling and minimal conduction losses, which is crucial for high-efficiency power supplies and converters.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which is known for its excellent thermal characteristics. This allows for better heat dissipation and improved reliability in high-temperature environments.
  • Reduced Gate Charge: The optimized gate charge (Qg) of the STD3N95K5AG allows for faster switching speeds, reducing switching losses and enhancing overall performance in applications such as switch-mode power supplies.

Applications

The versatility of the STD3N95K5AG makes it ideal for a wide range of applications, including:

  • LED lighting solutions
  • Switch-mode power supplies (SMPS)
  • Power adapters and chargers
  • DC-DC converters
  • Power factor correction circuits
  • Motor control systems

With its robust design and superior performance characteristics, the STD3N95K5AG from STMicroelectronics is a reliable choice for design engineers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8364 $50.1840
130+ $0.7835 $101.8550
200+ $0.7570 $151.4000
285+ $0.7041 $200.6685
370+ $0.6776 $250.7120
465+ $0.6512 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,457 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess