Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973698-LT11213
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT11213 CAD Model

Description

The LT11213 from Linear Technology stands as a pinnacle of precision and performance in the realm of operational amplifiers. This exceptional product is designed to cater to a wide array of applications that demand high accuracy, stability, and low noise operation. Its versatile nature makes it suitable for use in test equipment, instrumentation, and control systems where precision is paramount.

Key Features:

  • High Precision: The LT11213 offers outstanding precision with low offset voltage and drift, ensuring that it maintains accuracy over a wide range of conditions.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for sensitive applications where signal integrity is critical.
  • Stable Over Temperature: The device is designed to be highly stable over temperature variations, making it reliable for use in environments with fluctuating temperatures.
  • High Gain Bandwidth Product: It features a high gain bandwidth product, allowing it to handle a broad range of frequencies without compromising performance.
  • Supply Voltage Range: The LT11213 operates over a wide supply voltage range, providing flexibility in various power supply configurations.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered and energy-efficient applications.

Applications:

  • Precision Data Acquisition Systems
  • Medical Instrumentation
  • Process Control and Industrial Automation
  • Test and Measurement Equipment
  • Audio Equipment

The LT11213 is not just a testament to Linear Technology's commitment to excellence, but it is also a robust solution for designers looking to enhance the performance of their systems. With its combination of precision, low noise, and stability, the LT11213 is sure to exceed the expectations of even the most demanding applications.

For detailed specifications, application notes, and additional information, interested parties are encouraged to consult the datasheet and support documentation directly from Linear Technology.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LP3971SQ-C818/NOPB
Samtec Inc.
Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Need more? Email Us
ECAD model for LCW-123-14-S-M-230-RR
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1000 / 1.37GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.8317
ECAD model for LFCG-1000+
Murata Electronics North America
Need more? Email Us
ECAD model for LFD2H829MMQ2D652
Essentra Components
CBL CLIP WIRE SADDLE EDGE MNT / Cable Clip, Wire Saddle Natural Edge Mount, Locking Pin 0.660" L x 0.580" H (16.76mm x 14.73mm)
Need more? Email Us
ECAD model for LEWSE-21-01
Leshan Radio
Need more? Email Us
ECAD model for LDN2367T1G
Taiyo Yuden
Need more? Email Us
ECAD model for LEM2520T6R8JT
Kemet
Capacitor, SMD Film, 1812(4.5X3.2X1.7), 50VDC, 5%, 0.027UF
Lowest to $0.3203
ECAD model for LDECC2270JA5N00
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for LE28C1001AT-12

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention