Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr IXYS Integrated Circuits Division
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 10ns, 8ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number IX4428
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CLA4152DKR,CLA4152CT,CLA4152TR
Standard Package 2,000
Win Source Part Number 1005953-IX4428MTR
Ultra Librarian 3D Model Ultra Librarian IX4428MTR CAD Model

Description

The IXYS Integrated Circuits Division IX4428MTR is a PMIC - gate driver IC with two independent channels.

  • Driven Configuration: Low-Side
  • Designed for use with: N-channel and P-channel MOSFET gates
  • Voltage Supply Range: 4.5 V to 30 V
  • Peak Output Current: 1.5 A (source and sink)
  • Rise Time: 10 ns
  • Fall Time: 8 ns
  • Package: 8-VDFN exposed pad
  • Temperature Range: -55°C to 150°C (TJ)
  • Suitable for use in: integrated circuits applications such as power management and motor control

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2107S
Microsemi Corporation
IC GATE DRVR HALF-BRIDGE
Need more? Email Us
ECAD model for APTRG8A120G
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC
Lowest to $3.5139
ECAD model for FAN73895MX
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $1.5863
ECAD model for IR44252LTRPBF
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DVR TINY 7A 6WSON
Lowest to $4.4319
ECAD model for LM5112SD
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to $2.5716
ECAD model for ISL6611ACRZ
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7083M-GF085
Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $3.3177
ECAD model for LF2190NTR
Renesas Electronics America
IC GATE DRVR LOW-SIDE 16TDFN
Need more? Email Us
ECAD model for ISL89367FRTAZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6375 $57.3125
75+ $1.3436 $100.7700
120+ $1.3016 $156.1920
160+ $1.2596 $201.5360
210+ $1.2176 $255.6960
275+ $1.0917 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,410 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention