Products specifications

Manufacturer NEC
Win Source Part Number 250500-D81028CF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D81028CF CAD Model

Description

Overview of D81028CF Chip

The D81028CF chip is an innovative component designed to enhance computing efficiency and performance. Ideal for systems demanding high-speed data processing and effective multitasking capabilities.

Features and Benefits

  • High-performance processing rate
  • Low latency computation
  • Energy-efficient design
  • Robust and durable construction

Applications and Projects

  • Data communication modules
  • Control units in industrial machinery
  • Advanced computing platforms
  • Scientific research instruments

The D81028CF chip is essential for applications demanding high performance, reliability, and energy efficiency in modern computing solutions.

You May Also Be Interested in

Shindengen
Need more? Email Us
ECAD model for D1F60-5030
KEC
Need more? Email Us
ECAD model for D2058
Intel
Need more? Email Us
ECAD model for D2764
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for D13521181
Micron Technology Inc.
Need more? Email Us
ECAD model for D2516AETA-6B-E
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for D1894AC
COSMO
Reed Relay 5VDC 200Ohm 0.25A SPDT(19.5x8.9x5.9)mm THT Dry
Lowest to $3.8498
ECAD model for D1C050000
NEC
Need more? Email Us
ECAD model for D17134ACT-528
Shindengen
Diode Switching 400V 1.5A
Need more? Email Us
ECAD model for D1FL40U 5053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention