EN
  • EN
  • DE

LT3465AES6

Part No LT3465AES6
Manufacturer Linear Technology
Description 1.2MHz/2.4MHz White LED Step-Up Converters with Built-In Schottky in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206680-LT3465AES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3465AES6 CAD Model

Description

The LT3465AES6 is a high-performance, compact integrated circuit from Linear Technology designed for LED driving applications. This versatile device is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications that require efficient power management.

Key Features

  • High Efficiency: The LT3465AES6 boasts a high efficiency rate, which is crucial for battery-powered devices, ensuring minimal power loss during operation and extended battery life.
  • Adjustable Output Voltage: This product allows for an adjustable output voltage, providing flexibility in driving a wide range of LEDs with varying forward voltage requirements.
  • Internal Switch: With an internal 40V, 350mA switch, the LT3465AES6 can easily handle the demands of driving multiple LEDs in series, making it a versatile choice for various lighting applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.7V to 16V, accommodating various power sources from single-cell lithium-ion batteries to multi-cell battery configurations or wall adapters.
  • Constant Current and Constant Voltage Modes: The LT3465AES6 can operate in both constant current mode for driving LEDs and constant voltage mode for other applications, providing a dual-functionality that adds to its versatility.

Applications

The LT3465AES6 is suitable for a wide array of applications, particularly where efficient power management and space savings are critical. These include:

  • Portable Lighting
  • Photographic and Video Lighting
  • Automotive and Avionic Lighting
  • Medical Instrumentation Illumination
  • General Purpose LED Illumination

Conclusion

With its high efficiency, adjustable output, and compact design, the LT3465AES6 from Linear Technology is an excellent choice for designers looking to implement a reliable LED driver solution in their products. Whether it's for portable devices or stationary lighting systems, this IC provides the performance and versatility required to meet a broad range of lighting needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess