EN
  • EN
  • DE

IXGN100N170

Part No IXGN100N170
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT 1700V 160A GENX3 SOT-227B / High Voltage IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 160A
Power - Max 735W
Vce(on) (Maximum) at Vge, Ic 3V at 15V, 100A
Current - Collector Cutoff (Maximum) 50μA
Input Capacitance (Cies) at Vce 9.22nF at 25V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227B
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812924-IXGN100N170
Ultra Librarian 3D Model Ultra Librarian IXGN100N170 CAD Model

Description

IXYS IXGN100N170, a single configuration chassis mount IGBT type NPT device from IXYS.

  • Power: 735W
  • Popularity: Low
  • Supply and Demand Status: Limited
  • Temperature Range: -55°C to 150°C
  • Current Collector (Ic) Maximum: 160A
  • Voltage Collector Emitter Breakdown (Maximum): 1700V
  • Manufacturer Package: SOT-227-4, miniBLOC
  • Input Capacitance (Cies) @ Vce: 9.22nF @ 25V

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess