EN
  • EN
  • DE
  • IT

FF1400R17IP4

Part No FF1400R17IP4
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE VCES 1200V 1400A / Trans IGBT Module N-CH 1700V 1.4KA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Series *
Win Source Part Number 774501-FF1400R17IP4
Popularity Medium
Supply and Demand Status Limited
Family Name FF1400R17IP4
Introduction Date May 19, 2015
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FF1400R17IP4 CAD Model

Description

The FF1400R17IP4 is an IGBT module from Infineon Technologies. IGBTs (Insulated Gate Bipolar Transistors) are semiconductor devices widely used in power electronics for switching and controlling high voltages and currents. This particular module is designed for high-power applications requiring reliable and efficient performance.

Applications:

  • Traction Inverters: Used in electric and hybrid electric vehicles for controlling the motor drive.
  • Industrial Drives: Employed in variable frequency drives (VFDs) for controlling the speed and torque of electric motors in industrial equipment.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for converting DC power to AC power and controlling power flow.
  • Power Supplies: Found in high-power DC power supplies and uninterruptible power supplies (UPS) for providing stable and reliable power.
  • Welding Machines: Used in inverter-based welding machines for precise control of the welding current.

Features:

  • 1700V Blocking Voltage: Can withstand a maximum voltage of 1700 volts, making it suitable for high-voltage applications.
  • 1400A Current Rating: Capable of handling a continuous current of 1400 amps, enabling it to control high-power loads.
  • Low Saturation Voltage: Features a low saturation voltage, minimizing power losses during conduction and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and enabling higher operating frequencies.
  • Integrated Diode: Includes an integrated freewheeling diode for reverse voltage protection and improved switching performance.
  • Isolated Baseplate: The module has an electrically isolated baseplate, providing thermal and electrical isolation from the heatsink.
  • Robust Design: Designed for reliable operation in harsh environments, withstanding high temperatures and vibrations.

Benefits:

  • High Efficiency: Minimizes power losses, improving overall system efficiency and reducing energy consumption.
  • High Power Density: Offers high power handling capability in a compact package.
  • Reliable Performance: Designed for reliable operation in demanding applications.
  • Easy to Use: The module simplifies the design and assembly of power electronic systems.
  • Cost-Effective: Provides a cost-effective solution for high-power switching applications.

Additional Details:

The FF1400R17IP4 is typically mounted on a heatsink to dissipate heat generated during operation. The specific thermal resistance, gate charge, and other electrical characteristics can be found in the official Infineon datasheet. The module's dimensions and mounting hole patterns are also specified in the datasheet.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $93.6120
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $499.2000 $499.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess