EN
  • EN
  • DE
  • IT

APTCV60HM45BC20T3G

Part No APTCV60HM45BC20T3G
Manufacturer Microsemi Corporation
Catalog IGBTs - Modules
Description POWER MOD IGBT3 FULL BRIDGE SP3 / Power Module 22-Pin Case SP-3 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
IGBT Type Trench Field Stop
Configuration Boost Chopper, Full Bridge
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 50A
Power - Max 250W
Vce(on) (Maximum) @ Vge, Ic 1.9V @ 15V, 50A
Current - Collector Cutoff (Maximum) 250μA
Input Capacitance (Cies) @ Vce 3.15nF @ 25V
Input Standard
NTC Thermistor Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SP3
Manufacturer Package SP3
Win Source Part Number 768719-APTCV60HM45BC20T3G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APTCV60HM45BC20T3G
Introduction Date January 05, 2011
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian APTCV60HM45BC20T3G CAD Model

Description

The Microsemi Corporation APTCV60HM45BC20T3G is a boost chopper, full bridge configuration IGBT module that is suitable for use in various applications requiring high power output.

  • Maximum Power Rating: 250W
  • Collector Current (Ic): 50A
  • Voltage Breakdown: 600V
  • Collector Cutoff: 250μA
  • Input Capacitance (Cies) @ 25V: 3.15nF
  • Thermistor: NTC
  • Operating Temperature Range (TJ): -40°C to 150°C
  • Mounting: Chassis
  • IGBT Type: Trench Field Stop
  • Vce(on): 1.9V @ 15V, 50A
  • Package: SP3
  • Status: Limited Supply and Demand
  • EOL Date: 2023

You May Also Be Interested in

China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.3138
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess