Products specifications

Categories Relays
Manufacturer IXYS
Packaging Tape and Reel
Mounting Style SMD
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 350V
Load Current 120mA
On-State Resistance (Maximum) 25 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194975-LAA100STR
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA100STR CAD Model

Description

The IXYS relay is a high-quality electronic component that is designed to provide reliable switching performance.

  • Circuit Configuration: SPST-NO (1 Form A) x 2
  • Load Current: Up to 120mA
  • Termination Style: Gull-wing
  • Supplier Device Package: 8-SMD
  • On-State Resistance (Maximum): 25 Ohms
  • Load Voltage Range: 0V to 350V
  • Packaging: Tape and reel
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

Bright Toward Industrial Co., Ltd.
SSR RELAY SPST-NO 1.25A 0-80V
Lowest to $1.5737
ECAD model for AB47S-H
Sharp Microelectronics
RELAY SSR 120VAC 3A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 2.4A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S101S05V
IXYS
SSR RELAY SPST-NO 6.5A 0-60V
Lowest to $29.7710
ECAD model for CPC1909J
CEL
SSR OCMOS FET 250MA NO 4-SOP TR / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP T/R
Need more? Email Us
ECAD model for PS7200E-1A-F3
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
IXYS
SSR RELAY SPST-NO 1A 0-600V / Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Lowest to $16.6111
ECAD model for CPC1984Y
CEL
SSR OCMOS FET 200MA 2CH NC 8-SMD / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7142L-2B-A
Crydom Co.
RELAY SSR AC OUT 1CH 0.3A PCB / ATM 622 MBIT/S TRANSM
Need more? Email Us
ECAD model for S3020A
Panasonic
SSR RELAY SPST-NO 3A 75-250V / Solid State SPST-NO (1 Form A) 4-SIP
Need more? Email Us
ECAD model for AQ3A2-J-ZT4/32VDC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention