Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JAE Electronics
Series FF03
Package Bulk
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 96
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Rotary Lock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Current Rating (Amps) 0.5A per Contact
Housing Color White
Actuator Color Black
Mating Cycles 20
Base Product Number FF0396SA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Standard Package 1
Win Source Part Number 1153238-FF0396SA1
Ultra Librarian 3D Model Ultra Librarian FF0396SA1 CAD Model

Description

The JAE Electronics FF03 series is a zero insertion force (ZIF) connector that comes in a bulk packaging.

  • Series: FF03
  • Packaging: Bulk
  • Number of Positions: 96
  • Pitch: 0.020" (0.50mm)
  • Contact Finish: Gold
  • Voltage Rating: 50V
  • Current Rating: 0.5A per contact
  • Mounting Type: Surface Mount, Right Angle
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Connector/Contact Type: Contacts, Bottom
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: Rotary Lock
  • Cable End Type: Straight
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
CONN FFC PIN HSG 11POS 2.54MM
Need more? Email Us
ECAD model for 485893-9
TE Connectivity
CONN FFC RCPT HSG 13POS 2.54MM
Need more? Email Us
ECAD model for 1-487526-2
TE Connectivity
CONN FFC RCPT HSG 50POS 1.27MM
Need more? Email Us
ECAD model for 5-487937-0
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 5 Circuits, Lead-free, High Barrier Packaging | CONN FPC BOTTOM 5POS 1.00MM R/A
Need more? Email Us
ECAD model for 0522710579
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 36POS 0.50MM R/A
Lowest to $0.9413
ECAD model for FH12-36S-0.5SH
TE Connectivity
CONN FFC PIN HSG 4POS 2.54MM
Need more? Email Us
ECAD model for 485893-2
TE Connectivity
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
ECAD model for 86571-6
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
ECAD model for 487223-2
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
ECAD model for 67013-008LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention