EN
  • EN
  • DE

NT1R3000

Part No NT1R3000
Manufacturer JAE Electronics
Catalog Card Edge Connectors - Accessories
Description STANDOFF FOR MM60-52B1-B1 3.9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201279-NT1R3000
Manufacturer JAE Electronics
Category Connectors, Interconnects- Card Edge Connectors -Card Edge Connector Accessories
Series MM60
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Accessory Type Standoff
For Use With/Related Products PCI Express Mini Card
Ultra Librarian 3D Model Ultra Librarian NT1R3000 CAD Model

Description

The MM60 series from JAE Electronics is a range of card edge connector accessories. JAE Electronics manufactures it.

  • Series: MM60
  • Accessory Type: Standoff
  • Card Type: PCI Express Mini Card
  • Package: Tape & Reel (TR) and Cut Tape (CT)
  • Status: Active

You May Also Be Interested in

EDAC Inc.
CONN PLUG 29POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
CONN PLUG 17POS .200X.300 GOLD
Need more? Email Us
TE Connectivity
TERM EDGE DUOTYNE 18-22AWG CRIMP
Need more? Email Us
EDAC Inc.
UNI GUIDE
Need more? Email Us
TE Connectivity
CONN CARD GUIDE SINGLE SLOT BLK
Need more? Email Us
TE Connectivity
MINI PCI EXPRESS 7H EMBOSS LATCH / Connector Latch For PCI Express Mini Card
Need more? Email Us
3M
STRAIN RELIEF 50 POS
Need more? Email Us
EDAC Inc.
CONN PLUG 35POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
UNIGUIDE 11\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
865+ $0.1161 $100.4265
1,335+ $0.1125 $150.1875
1,840+ $0.1088 $200.1920
2,380+ $0.1052 $250.3760
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess