EN
  • EN
  • DE

1827682-1

Part No 1827682-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Accessories
Description MINI PCI EXPRESS 7H EMBOSS LATCH / Connector Latch For PCI Express Mini Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Card Edge Connector Accessories
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Accessory Type Latch
For Use With/Related Products PCI Express Mini Card
Number of Positions 52
Material Stainless Steel
Color Silver
Base Product Number 1827682
Standard Package 1,200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 846314-1827682-1
Ultra Librarian 3D Model Ultra Librarian 1827682-1 CAD Model

Description

The 846314-1827682-1 card edge connector accessory by TE Connectivity is a versatile latch designed for use with PCI Express Mini Cards.

  • Color: Silver
  • Package: Tape & reel
  • Material: Stainless Steel
  • Standard Package: 1,200 pcs
  • Accessory Type: Latch
  • For Use With / Related Products: PCI Express Mini Card

You May Also Be Interested in

TE Connectivity
RETAINING SPRING PLATED
Lowest to $1.4079
JAE Electronics
STANDOFF FOR MM60-52B1-B1 3.9MM
Lowest to $0.1415
3M
STRAIN RELIEF 50 POS
Need more? Email Us
EDAC Inc.
UNIGUIDE 11\
Need more? Email Us
EDAC Inc.
CONN PLUG 35POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
UNI GUIDE
Need more? Email Us
EDAC Inc.
CONN PLUG 17POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
CONN PLUG 35POS .200X.300 GOLD
Need more? Email Us
3M
STRAIN RELIEF 64 POS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess