The KHB1D9N60D-RTF/PMC is a High Voltage MOSFET manufactured by KEC. It is an N-channel MOSFET designed for high-efficiency switching applications. This device features a robust design that allows for efficient power conversion and control. It is frequently used in power supplies and motor control circuits.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- Motor Control
- Lighting Ballasts
Features
- N-Channel MOSFET
- High Voltage: 600V Drain-Source Voltage (VDS)
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Rated
Benefits
- High Efficiency in Power Conversion
- Reduced Power Loss and Heat Generation
- Improved System Reliability
- Simplified Circuit Design
- Enhanced Performance in High-Frequency Applications
Additional Details
The KHB1D9N60D-RTF/PMC has a drain-source voltage rating of 600V and a low on-resistance, which minimizes conduction losses. The fast switching speed allows for efficient operation in high-frequency applications, reducing switching losses. The avalanche rating ensures that the MOSFET can withstand voltage transients, improving its reliability. The device is typically available in a TO-220 package. It is specifically designed for applications requiring high voltage and efficient power control such as switch mode power supplies and motor control systems. The KHB1D9N60D-RTF/PMC is engineered to provide reliable performance and enhanced efficiency in power electronics applications.