The KIA7809API is a three-terminal positive voltage regulator IC manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable 9V output voltage. It's commonly used in numerous electronic applications to ensure a consistent and reliable power supply for various components.
Applications
- Microcontroller power supplies
- Power supplies for operational amplifiers
- Battery charging circuits
- Regulation for sensor and transducer circuits
- General-purpose voltage regulation in electronic devices
Features
- Fixed 9V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- High ripple rejection, minimizing output noise
Benefits
- Provides a stable and regulated 9V power supply
- Enhances system reliability by protecting against short circuits and thermal overloads
- Simple to implement with minimal external components
- Improves circuit performance by reducing ripple and noise in the power supply
- Cost-effective voltage regulation solution
The KIA7809API is designed to regulate input voltages up to 35V, providing a stable 9V output. Its internal protection features, such as short-circuit current limiting and thermal overload protection, ensure safe operation under adverse conditions. The high ripple rejection characteristic minimizes the impact of input voltage fluctuations, resulting in a cleaner and more stable output. The device is typically available in a TO-220 package, allowing for efficient heat dissipation with proper heatsinking. This regulator is a reliable choice for a wide range of applications requiring a regulated 9V power supply. Designers can leverage its simplicity and robust protection features to create stable and dependable electronic systems.
Consult the official KEC datasheet for the KIA7809API for detailed specifications, including input voltage range, output current ratings, thermal resistance, and package dimensions. Adhering to the recommended operating conditions is essential for ensuring optimal performance and maximizing the longevity of the voltage regulator.