EN
  • EN
  • DE

IRFR3607

Part No IRFR3607
Manufacturer Kersemi Electronic Co., Ltd.
Description High Efficiency Synchronous Rectification in SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1187912-IRFR3607
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR3607 CAD Model

Description

The IRFR3607 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Kersemi Electronic Co., Ltd. It's designed for high-efficiency power switching applications. Power MOSFETs are widely used in electronic circuits to control the flow of current with minimal power loss.

Applications

  • DC-DC Converters: Used in voltage regulators and power supplies to efficiently convert DC voltage levels.
  • Motor Control: Implemented in motor drives for controlling the speed and torque of electric motors.
  • Power Inverters: Used in inverters to convert DC power to AC power, such as in solar power systems and UPS systems.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting systems.
  • High-Frequency Switching Applications: Suitable for applications requiring fast switching speeds.

Features

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides protection against voltage transients.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, leading to more efficient energy conversion.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the design of gate drive circuits.
  • Reliable Performance: Avalanche rating ensures reliable operation in the presence of voltage transients.
  • Reduced System Size: High power density allows for smaller and more compact designs.
  • Environmentally Friendly: RoHS compliance ensures that the device does not contain hazardous substances.

Additional Details

Consult the Kersemi Electronic Co., Ltd. datasheet for the IRFR3607 to obtain specific technical specifications, including voltage and current ratings, switching speeds, and thermal resistance. The datasheet also provides recommended operating conditions and application guidelines. Proper heat sinking is often required to ensure that the device operates within its safe operating area. The device is typically available in a through-hole or surface-mount package. Considerations such as gate charge and input capacitance should be taken into account when designing the gate drive circuit. Appropriate layout techniques are essential to minimize parasitic inductance and ringing, which can affect switching performance. The MOSFET is commonly used in synchronous rectification to further increase power supply efficiency.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess