Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Spade Connectors
Mfr Keystone Electronics
Series -
Package Bulk
Terminal Type Standard
Stud/Tab Size 8 Stud
Width - Outer Edges 0.300" (7.62mm)
Length - Overall 0.750" (19.05mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge -
Insulation Non-Insulated
Features -
Color -
Contact Finish Tin
Contact Material Brass
Insulation Diameter -
Material - Insulation -
Length - Ring Center to Termination 0.250" (6.35mm)
Length - Termination 0.330" (8.38mm)
Tongue Inside Opening 0.171" (4.34mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100 pcs
Win Source Part Number 1380516-1279
Ultra Librarian 3D Model Ultra Librarian 1279 CAD Model

Description

The 1380516-1279 is a spade connector designed for use in electrical applications.

  • Manufacturer: Keystone Electronics
  • Termination: Crimp
  • Contact Finish: Tin
  • Insulation: Non-Insulated
  • Stud/Tab Size: 8 Stud
  • Mounting Type: Free Hanging (In-Line)
  • Length: 0.750" (19.05mm)
  • Width: 0.300" (7.62mm)
  • Tongue Inside Opening: 0.171" (4.34mm)
  • Termination Length: 0.330" (8.38mm)
  • Material: Brass
  • Package Quantity: 100 Pieces

You May Also Be Interested in

TE Connectivity
TERMINAL SOLISTRAND 22-18, GOLD
Need more? Email Us
ECAD model for 133521-1
TE Connectivity
8MM NG1+ TERMINAL / 0.315" (8.00mm) Quick Connect Female 9-10 AWG Crimp Connector Non-Insulated
Need more? Email Us
ECAD model for 1544965-1
Panduit Corp
CONN TERM RECT TONG 250 MCM #3/8
Need more? Email Us
ECAD model for LCAX250-38F-X
Panduit Corp
CONN TERM RECT TONG 750 MCM #3/8
Need more? Email Us
ECAD model for LCC750-38DW-6
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for 3-520125-2
Fujitsu Electronics America, Inc.
SERIAL INPUT PLL FREQUENCY SYNTHESIZER
Need more? Email Us
ECAD model for MB1502
Harwin Inc.
CONN PIN RCPT .079 SOLDER / Pin Receptacle Connector 0.079" ~ 0.091" (2.00mm ~ 2.30mm) No Tail Solder
Need more? Email Us
ECAD model for H3492-01
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
ECAD model for LCA500-38F-6
TE Connectivity
CONN RCPT SLEEVE 0.25 1POS CLEAR / 1 Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.0719
ECAD model for 1-170823-8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention