Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Series -
Package Bulk
Battery Type, Function 9V, Holder
Style Holder (Open)
Battery Cell Size 9V
Number of Cells 1
Battery Series -
Mounting Type Chassis Mount
Termination Style Solder Lug
Height Above Board -
Temperature Range - Operating -40°C ~ 130°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1380517-1295
Ultra Librarian 3D Model Ultra Librarian 1295 CAD Model

Description

The Keystone Electronics 9V Battery Holder is a reliable and durable battery holder designed for 9V batteries.

  • Manufacturer: Keystone Electronics
  • Termination Style: Solder Lug
  • Mounting: Chassis Mounting
  • Operating Temperature: -40°C to 130°C
  • Battery Size: 9V
  • Battery Count: 1
  • Status: Active

You May Also Be Interested in

140
Keystone Electronics
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for 140
MPD (Memory Protection Devices)
BATT HLDR COIN 16MM 1 CEL PC PIN / Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for BH600
MPD (Memory Protection Devices)
BATT HLDR COIN 12MM 1 CEL PC PIN
Lowest to $1.2266
ECAD model for BH501
MPD (Memory Protection Devices)
Lowest to $2.2482
ECAD model for BA2032
Keystone Electronics
BATT RETAIN COIN 1 CELL PC PIN
Lowest to $8.2106
ECAD model for 3003
500
Keystone Electronics
BATT HLDR COIN 12MM 1 CEL PC PIN
Lowest to $1.3296
ECAD model for 500
Harwin Inc.
BATTERY HOLDER COIN 20MM SMD
Lowest to $2.3637
ECAD model for S8421-45R
222
Keystone Electronics
BATT HOLDER CLIP C 1 CELL
Lowest to $7.5301
ECAD model for 222
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN / Battery Retainer Coin, 24.5mm 1 Cell PC Pin
Need more? Email Us
ECAD model for 3007

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention