Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>PC Pin, Single Post Connectors
Mfr Keystone Electronics
Series -
Package Bulk
Terminal Type PC Pin
Terminal Style Single End
Pin Size - Above Flange 0.025" (0.64mm) Dia
Pin Size - Below Flange -
Length - Above Flange 0.125" (3.18mm)
Length - Below Flange 0.082" (2.08mm)
Length - Overall 0.232" (5.89mm)
Flange Diameter 0.062" (1.57mm)
Mounting Hole Diameter 0.043" (1.09mm)
Mounting Type Through Hole
Termination Swage
Insulation Non-Insulated
Board Thickness 0.062" (1.57mm)
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Material - Insulation -
Insulation Color -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100 pcs
Win Source Part Number 1380520-1368-2
Ultra Librarian 3D Model Ultra Librarian 1368-2 CAD Model

Description

The PC Pin Single Post Connectors from Keystone Electronics are reliable connectors for your electronic projects.

  • Termination Style: Swage
  • Contact Finish: Gold
  • Package: Bulk
  • Number of Pieces: 100
  • Length: 0.232" (5.89mm)
  • Mounting Hole Diameter: 0.043" (1.09mm)
  • Moisture Sensitivity Level: 1

You May Also Be Interested in

TE Connectivity
CONN RCPT SLEEVE 0.25 1POS CLEAR / 1 Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.0719
ECAD model for 1-170823-8
Panduit Corp
CONN TERM RECT RING 25MM #M10 / Terminal Connector Rectangular Ring, Tubular 25mm² M10 Stud
Need more? Email Us
ECAD model for LCMC25-10-L
3M
CONN RNG CIR 14-16AWG 5/16 1=1PC
Need more? Email Us
ECAD model for 94734
TE Connectivity
Cable Accessories Duraseal Crimp Splice
Need more? Email Us
ECAD model for 655033-000
Panduit Corp
CONN TERM RECT TONG 350 MCM #1/2 / Terminal Connector Rectangular Rectangular Tongue 350MCM (kcmil) 1/2 Stud
Need more? Email Us
ECAD model for LCCX350-12-6
Harwin Inc.
CONN PIN RCPT .079 SOLDER / Pin Receptacle Connector 0.079" ~ 0.091" (2.00mm ~ 2.30mm) No Tail Solder
Need more? Email Us
ECAD model for H3492-01
TE Connectivity
CONN RCPT SLEEVE 0.25 CLEAR / Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.1357
ECAD model for 170891-1
Panduit Corp
CONN TERM RECT TONG 750 MCM #5/8
Need more? Email Us
ECAD model for LCAX750-58-3
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 179970-1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention