EN
  • EN
  • DE

LCCX350-12-6

Part No LCCX350-12-6
Manufacturer Panduit Corp
Catalog Rectangular Connectors
Description CONN TERM RECT TONG 350 MCM #1/2 / Terminal Connector Rectangular Rectangular Tongue 350MCM (kcmil) 1/2 Stud
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Rectangular Connectors
Mfr Panduit Corp
Series Pan-Lug®
Package Bulk
Terminal Type Rectangular Tongue
Stud/Tab Size 1/2 Stud
Terminal Style Two Stud Holes
Tab Thickness 0.220" (5.59mm)
Length - Overall 6.130" (155.70mm)
Width - Outer Edges 1.540" (39.12mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 350MCM (kcmil)
Insulation Non-Insulated
Color Blue
Contact Finish Electro-Tin
Contact Material Copper
Diameter - Barrel ID 0.840" (21.34mm)
Diameter - Barrel OD 1.060" (26.92mm)
Diameter - Ring ID 0.530" (13.46mm)
Base Product Number LCCX
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names LCCX350-12-6-ND,298-14868,07498342625
Standard Package 1
Win Source Part Number 1053855-LCCX350-12-6
Ultra Librarian 3D Model Ultra Librarian LCCX350-12-6 CAD Model

Description

The LCCX350-12-6 is a copper compression lug manufactured by Panduit Corp. It is designed for terminating stranded copper conductors and providing a secure and reliable electrical connection. This lug is part of the LCCX series, known for their high-quality construction and performance in demanding applications.

Applications

  • Power distribution systems
  • Grounding connections
  • Electrical equipment terminations
  • Control panel wiring
  • Industrial machinery connections

Features

  • Conductor Size: 350 kcmil
  • Stud Size: 1/2 inch
  • Material: Electrolytic Copper
  • Plating: Tin-plated
  • Barrel Type: Standard Barrel
  • Inspection Window: Yes
  • UL Listed: Yes
  • CSA Certified: Yes

Benefits

  • Provides a secure and reliable electrical connection, minimizing the risk of loose connections and overheating.
  • Tin plating protects against corrosion, ensuring long-lasting performance in harsh environments.
  • The inspection window allows for visual verification of proper conductor insertion.
  • UL Listed and CSA Certified, ensuring compliance with industry standards for safety and performance.
  • Easy to install using a compression tool.
  • Provides excellent conductivity, minimizing voltage drop and power loss.

Additional Details

The LCCX350-12-6 is designed for use with stranded copper conductors sized at 350 kcmil. The 1/2 inch stud size allows for easy connection to equipment and bus bars. The standard barrel design provides ample space for conductor insertion. The tin plating enhances corrosion resistance, making it suitable for use in both indoor and outdoor applications. It is commonly used in electrical panels, switchgear, and other power distribution equipment. Proper compression is essential to ensure a reliable and safe electrical connection. Use of the correct compression tool and die is required for proper installation.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4887 $84.9774
4+ $34.8625 $139.4500
6+ $33.7731 $202.6386
8+ $32.6837 $261.4696
10+ $31.5943 $315.9430
13+ $28.3258 $368.2354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
In Stock: 8 pieces Factory Stock: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess